ifm electronic gmbh Inductive sensor IG5765

Description
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust metal housing for use in harsh industrial environments Safe detection due to large sensing range and low sensor tolerances
Description
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust metal housing for use in harsh industrial environments Safe detection due to large sensing range and low sensor tolerances

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5765 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5765
Inductive sensor IG5765
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust metal housing for use in harsh industrial environments Safe detection due to large sensing range and low sensor tolerances
  • Permanently legible laser type label
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • Robust metal housing for use in harsh industrial environments
  • Safe detection due to large sensing range and low sensor tolerances
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5765
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 212 F (-25 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560502-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details