ifm electronic gmbh Inductive sensor IG6220

Description
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments
Description
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG6220 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG6220
Inductive sensor IG6220
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG6220
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0284 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details