ifm electronic gmbh Inductive full-metal sensor IF6043

Description
Very high switching frequency Robust stainless steel housing for use in harsh industrial environments With short cable and AMP connector For a precise position detection on machines
Description
Very high switching frequency Robust stainless steel housing for use in harsh industrial environments With short cable and AMP connector For a precise position detection on machines

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IF6043 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IF6043
Inductive full-metal sensor IF6043
Very high switching frequency Robust stainless steel housing for use in harsh industrial environments With short cable and AMP connector For a precise position detection on machines
  • Very high switching frequency
  • Robust stainless steel housing for use in harsh industrial environments
  • With short cable and AMP connector
  • For a precise position detection on machines
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF6043
Product Name Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0375 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details