ifm electronic gmbh Inductive sensor IG0326

Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG0091 Product comparison: IG0326 / IG0091 When selecting an alternative article and accessories please note that technical data may differ!
Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG0091 Product comparison: IG0326 / IG0091 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG0326 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG0326
Inductive sensor IG0326
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG0091 Product comparison: IG0326 / IG0091 When selecting an alternative article and accessories please note that technical data may differ!
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IG0091 Product comparison: IG0326 / IG0091 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG0326
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details