From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors |
| Product Number | IG6616 | IG6616 |
| Product Name | Inductive sensor with IO-Link | Inductive sensor with IO-Link |
| Sensor Technology | Inductive Linear Position Sensor/Switch | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Measurement Range | 0.0512 to 0.5118 inch (1.3 to 13 mm) | 0.0512 to 0.5118 inch (1.3 to 13 mm) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Power Requirements | DC Powered | DC Powered |