ifm electronic gmbh Inductive sensor IF6041

Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5188 Product comparison: IF6041 / IF5188 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5188 Product comparison: IF6041 / IF5188 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF6041 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF6041
Inductive sensor IF6041
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5188 Product comparison: IF6041 / IF5188 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly short housing
  • For use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Wide operating temperature range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF5188 Product comparison: IF6041 / IF5188 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF6041
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 2171-SDBF-FCS-1L-PU-K-9-N-LE-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details