ifm electronic gmbh Inductive sensor IG0363

Description
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Request a Quote
Description
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG0363 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG0363
Inductive sensor IG0363
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
  • With combined AC/DC output stage
  • Two-wire technology
  • Large operating voltage range
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IG0363 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG0363
Inductive sensor IG0363
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Large operating voltage range
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG0363 IG0363
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 30000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 1181 inch (30000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details