ifm electronic gmbh Inductive sensor IG5595

Description
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
Request a Quote
Description
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5595 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5595
Inductive sensor IG5595
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Very high switching frequency
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
Supplier's Site
Inductive sensor - IG5595 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG5595
Inductive sensor IG5595
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Very high switching frequency
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG5595 IG5595
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 010314560000-M - TE Connectivity
Specs
Operating Temperature -88.6 to 738 F (-67 to 392 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details