ifm electronic gmbh Inductive sensor IF5888

Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Two-wire technology For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFS723 Product comparison: IF5888 / IFS723 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Two-wire technology For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFS723 Product comparison: IF5888 / IFS723 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5888 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5888
Inductive sensor IF5888
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Two-wire technology For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFS723 Product comparison: IF5888 / IFS723 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly short housing
  • For use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Two-wire technology
  • For a precise position detection on machines

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IFS723 Product comparison: IF5888 / IFS723 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF5888
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details