ifm electronic gmbh Inductive sensor IG0349

Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector
Request a Quote
Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG0349 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG0349
Inductive sensor IG0349
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector
  • With combined AC/DC output stage
  • Two-wire technology
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments
  • With robust 1/2" connector
Supplier's Site
Inductive sensor - IG0349 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG0349
Inductive sensor IG0349
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments
  • With robust 1/2" connector

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG0349 IG0349
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0393 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details