From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors |
| Product Number | IG5775 | IG5775 |
| Product Name | Inductive sensor | Inductive sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Measurement Range | 0.3150 inch (8 mm) | 0.3150 inch (8 mm) |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Power Requirements | DC Powered | DC Powered |