ifm electronic gmbh Inductive sensor IG0402

Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments
Request a Quote
Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG0402 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG0402
Inductive sensor IG0402
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Long sensing range for high uptime
  • Robust metal housing for use in harsh industrial environments
Supplier's Site
Inductive sensor - IG0402 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG0402
Inductive sensor IG0402
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Long sensing range minimizes physical damage
  • Robust metal housing for use in harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG0402 IG0402
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0301 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details