Inductive sensor; M18 x 1 / L = 38 mm; Sensing range 8 mm flush mountable; normally open; DC; PNP/NPN; 0.25 m PUR-Cable; DEUTSCH connector Connector; IP 67; IP 69K; 2-wire; Ambient temperature -40...80 °C; Switching frequency 250 Hz
| ifm electronic gmbh | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | IG6088 |
| Product Name | Inductive sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical; Threaded Barrel |
| Measurement Range | 0.3150 inch (8 mm) |
| Operating Temperature | -40 to 176 F (-40 to 80 C) |
| Power Requirements | DC Powered |