ifm electronic gmbh Inductive high-temperature sensor IG6119

Description
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments Long silicone cable terminals can be outside the critical area
Request a Quote
Description
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments Long silicone cable terminals can be outside the critical area
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive high-temperature sensor - IG6119 - ifm electronic gmbh
Essen, Germany
Inductive high-temperature sensor
IG6119
Inductive high-temperature sensor IG6119
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments Long silicone cable terminals can be outside the critical area
  • For use in temperatures up to 180 °C
  • For applications in the steel and glass industries
  • Sensor and evaluation unit in one housing
  • Robust stainless steel housing for use in harsh industrial environments
  • Long silicone cable terminals can be outside the critical area
Supplier's Site
Inductive high-temperature sensor - IG6119 - ifm efector inc.
Malvern, PA, United States
Inductive high-temperature sensor
IG6119
Inductive high-temperature sensor IG6119
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments 5 m silicone cable for termination outside high temperature environment From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in temperatures up to 180 °C
  • For applications in the steel and glass industries
  • Sensor and evaluation unit in one housing
  • Robust stainless steel housing for use in harsh industrial environments
  • 5 m silicone cable for termination outside high temperature environment

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG6119 IG6119
Product Name Inductive high-temperature sensor Inductive high-temperature sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature 32 to 356 F (0.0 to 180 C) 32 to 356 F (0.0 to 180 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0298 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details