ifm electronic gmbh Inductive sensor IF7106

Description
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026
Description
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF7106 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF7106
Inductive sensor IF7106
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026
  • Excellent price/performance ratio
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Clearly visible indication of the switching status
  • For a precise position detection on machines

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF7106
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 032310060000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details