ifm electronic gmbh Inductive sensor IF6130

Description
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF6126 Product comparison: IF6130 / IF6126 When selecting an alternative article and accessories please note that technical data may differ! customer-specific
Description
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF6126 Product comparison: IF6130 / IF6126 When selecting an alternative article and accessories please note that technical data may differ! customer-specific

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF6130 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF6130
Inductive sensor IF6130
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF6126 Product comparison: IF6130 / IF6126 When selecting an alternative article and accessories please note that technical data may differ! customer-specific
  • For use in machine tools and metalworking
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF6126 Product comparison: IF6130 / IF6126 When selecting an alternative article and accessories please note that technical data may differ!
customer-specific

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF6130
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 10000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details