ifm electronic gmbh Inductive full-metal sensor IFC275

Description
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large sensing range and low sensor tolerances
Request a Quote
Description
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large sensing range and low sensor tolerances
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IFC275 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IFC275
Inductive full-metal sensor IFC275
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large sensing range and low sensor tolerances
  • For use in machine tools and metalworking
  • Resistant to oils and coolants
  • Metal sensing face for heavy duty
  • Clearly visible indication of the switching status
  • Safe detection due to large sensing range and low sensor tolerances
Supplier's Site
Inductive full-metal sensor - IFC275 - ifm efector inc.
Malvern, PA, United States
Inductive full-metal sensor
IFC275
Inductive full-metal sensor IFC275
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large sensing range and low sensor tolerances Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in machine tools and metalworking
  • Resistant to oils and coolants
  • Metal sensing face for heavy duty
  • Clearly visible indication of the switching status
  • Safe detection due to large sensing range and low sensor tolerances

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IFC275 IFC275
Product Name Inductive full-metal sensor Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0439 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details