ifm electronic gmbh Inductive sensor IG5792

Description
Complementary output function NO/NC High protection rating for the requirements of harsh industrial environments Very high switching frequency Wide operating temperature range With long silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026
Description
Complementary output function NO/NC High protection rating for the requirements of harsh industrial environments Very high switching frequency Wide operating temperature range With long silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5792 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5792
Inductive sensor IG5792
Complementary output function NO/NC High protection rating for the requirements of harsh industrial environments Very high switching frequency Wide operating temperature range With long silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026
  • Complementary output function NO/NC
  • High protection rating for the requirements of harsh industrial environments
  • Very high switching frequency
  • Wide operating temperature range
  • With long silicone cable for use in high temperatures

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5792
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details