ifm electronic gmbh Inductive sensor IG6210

Description
Robust metal design for use in harsh industrial environments Long sensing range for high uptime Very high switching frequency High protection rating for the requirements of harsh industrial environments customer-specific
Request a Quote
Description
Robust metal design for use in harsh industrial environments Long sensing range for high uptime Very high switching frequency High protection rating for the requirements of harsh industrial environments customer-specific
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG6210 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG6210
Inductive sensor IG6210
Robust metal design for use in harsh industrial environments Long sensing range for high uptime Very high switching frequency High protection rating for the requirements of harsh industrial environments customer-specific
  • Robust metal design for use in harsh industrial environments
  • Long sensing range for high uptime
  • Very high switching frequency
  • High protection rating for the requirements of harsh industrial environments

customer-specific

Supplier's Site
Inductive sensor - IG6210 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG6210
Inductive sensor IG6210
Robust metal design for use in harsh industrial environments Long sensing range minimizes physical damage Very high switching frequency High protection rating for the requirements of harsh industrial environments customer-specific From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust metal design for use in harsh industrial environments
  • Long sensing range minimizes physical damage
  • Very high switching frequency
  • High protection rating for the requirements of harsh industrial environments

customer-specific
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG6210 IG6210
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350503-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details