ifm electronic gmbh Inductive sensor IG5919

Description
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments
Request a Quote
Description
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5919 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5919
Inductive sensor IG5919
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site
Inductive sensor - IG5919 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG5919
Inductive sensor IG5919
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • High protection rating for the requirements of harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG5919 IG5919
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0519 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details