ifm electronic gmbh Inductive sensor IF9222

Description
Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range Two-wire technology For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5720 Product comparison: IF9222 / IF5720 When selecting an alternative article and accessories please note that technical data may differ!
Description
Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range Two-wire technology For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5720 Product comparison: IF9222 / IF5720 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF9222 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF9222
Inductive sensor IF9222
Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range Two-wire technology For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5720 Product comparison: IF9222 / IF5720 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Wide operating temperature range
  • Two-wire technology
  • For a precise position detection on machines

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF5720 Product comparison: IF9222 / IF5720 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF9222
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0519 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details