ifm electronic gmbh Inductive sensor IF5998

Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range
Request a Quote
Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5998 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5998
Inductive sensor IF5998
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range
  • Particularly short housing
  • For use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IF5998 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IF5998
Inductive sensor IF5998
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly short housing
  • For use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IF5998 IF5998
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details