ifm electronic gmbh Inductive full-metal sensor IFR212

Description
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFR202 Product comparison: IFR212 / IFR202 When selecting an alternative article and accessories please note that technical data may differ!
Description
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFR202 Product comparison: IFR212 / IFR202 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IFR212 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IFR212
Inductive full-metal sensor IFR212
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFR202 Product comparison: IFR212 / IFR202 When selecting an alternative article and accessories please note that technical data may differ!
  • Resistant to weld slag thanks to non-stick coating
  • Metal sensing face for heavy duty
  • High shock and vibration resistance
  • Particularly short housing for use where space is restricted

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IFR202 Product comparison: IFR212 / IFR202 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IFR212
Product Name Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details