ifm electronic gmbh Inductive sensor IFS707

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFS707 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFS707
Inductive sensor IFS707
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Flexible use thanks to large operating temperature range
  • Safe detection due to large sensing range and low sensor tolerances
  • Reduced storage due to wide range of applications
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IFS707
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.2756 inch (7 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details