ifm electronic gmbh Inductive sensor IFW200

Description
Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
Request a Quote
Description
Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFW200 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFW200
Inductive sensor IFW200
Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
  • Magnetic-field immune for welding applications
  • Long sensing range for high uptime
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
Supplier's Site
Inductive sensor - IFW200 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IFW200
Inductive sensor IFW200
Magnetic-field immune for welding applications Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Long sensing range minimizes physical damage
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IFW200 IFW200
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1181 inch (3 mm) 0.1181 inch (3 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0207 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details