ifm electronic gmbh Inductive sensor IG5813

Description
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Safe detection due to large sensing range and low sensor tolerances
Request a Quote
Description
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Safe detection due to large sensing range and low sensor tolerances
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5813 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5813
Inductive sensor IG5813
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Safe detection due to large sensing range and low sensor tolerances
  • Permanently legible laser type label
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • Robust stainless steel housing for use in the food industry
  • Safe detection due to large sensing range and low sensor tolerances
Supplier's Site
Inductive sensor - IG5813 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG5813
Inductive sensor IG5813
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Safe detection due to large sensing range and low sensor tolerances From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Permanently legible laser type label
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • Robust stainless steel housing for use in the food industry
  • Safe detection due to large sensing range and low sensor tolerances

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG5813 IG5813
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature Linear Variable Digital Transformer - MD Miniature - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
Linearity 0.5000 ±% Full Scale
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details