ifm electronic gmbh Inductive sensor IFT202

Description
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid
Request a Quote
Description
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFT202 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFT202
Inductive sensor IFT202
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid
  • Robust stainless steel housing for use in the food industry
  • Temperature shock resistant even in case of frequent temperature fluctuations
  • Operation as three-wire or two-wire possible
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • With optical mounting and setting aid
Supplier's Site
Inductive sensor - IFT202 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IFT202
Inductive sensor IFT202
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with aggressive cleaning agents With optical mounting and setting aid From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Temperature shock resistant even in case of frequent temperature fluctuations
  • Operation as three-wire or two-wire possible
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • With optical mounting and setting aid

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IFT202 IFT202
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.2756 inch (7 mm) 0.2756 inch (7 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0324 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details