ifm electronic gmbh Inductive sensor IG5670

Description
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5668 Product comparison: IG5670 / IG5668 When selecting an alternative article and accessories please note that technical data may differ!
Description
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5668 Product comparison: IG5670 / IG5668 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5670 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5670
Inductive sensor IG5670
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5668 Product comparison: IG5670 / IG5668 When selecting an alternative article and accessories please note that technical data may differ!
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Robust metal housing for use in harsh industrial environments
  • Wide operating temperature range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IG5668 Product comparison: IG5670 / IG5668 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5670
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details