ifm electronic gmbh Inductive sensor IFS220

Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection on machines
Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection on machines

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFS220 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFS220
Inductive sensor IFS220
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection on machines
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Very high switching frequency
  • Permanently legible laser type label
  • For a precise position detection on machines
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IFS220
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0368 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details