ifm electronic gmbh Inductive sensor IFS219

Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection on machines
Description
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection on machines

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFS219 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFS219
Inductive sensor IFS219
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection on machines
  • Robust metal housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Very high switching frequency
  • Permanently legible laser type label
  • For a precise position detection on machines
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IFS219
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position sensor - SMH-S1-HGW10 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Operating Temperature 41 to 140 F (5 to 60 C)
Power Requirements DC Powered
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details