ifm electronic gmbh Inductive sensor IFM220

Description
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) High noise immunity Large operating temperature and operating voltage range High ingress protection for the requirements of harsh environmental conditions
Description
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) High noise immunity Large operating temperature and operating voltage range High ingress protection for the requirements of harsh environmental conditions

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFM220 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFM220
Inductive sensor IFM220
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) High noise immunity Large operating temperature and operating voltage range High ingress protection for the requirements of harsh environmental conditions
  • High shock and vibration resistance for use in mobile machines
  • E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority)
  • High noise immunity
  • Large operating temperature and operating voltage range
  • High ingress protection for the requirements of harsh environmental conditions
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IFM220
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details