ifm electronic gmbh Inductive sensor IG0356

Description
With combined AC/DC output and two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range With long PVC cable phase-out article Discontinuation date: 03/31/2026
Description
With combined AC/DC output and two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range With long PVC cable phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG0356 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG0356
Inductive sensor IG0356
With combined AC/DC output and two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range With long PVC cable phase-out article Discontinuation date: 03/31/2026
  • With combined AC/DC output and two-wire technology
  • Large operating voltage range
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • With long PVC cable

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG0356
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1250-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details