ifm electronic gmbh Inductive sensor IG5564

Description
Output function normally open / normally closed programmable Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Request a Quote
Description
Output function normally open / normally closed programmable Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5564 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5564
Inductive sensor IG5564
Output function normally open / normally closed programmable Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Large operating voltage range
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IG5564 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG5564
Inductive sensor IG5564
Output function normally open / normally closed programmable Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Large operating voltage range
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG5564 IG5564
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02560985-010 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 1 inch (25.4 mm)
Linearity 0.2500 ±% Full Scale
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details