ifm electronic gmbh Inductive sensor IG7107

Description
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG7103 Product comparison: IG7107 / IG7103 When selecting an alternative article and accessories please note that technical data may differ!
Description
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG7103 Product comparison: IG7107 / IG7103 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG7107 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG7107
Inductive sensor IG7107
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG7103 Product comparison: IG7107 / IG7103 When selecting an alternative article and accessories please note that technical data may differ!
  • Excellent price/performance ratio
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Clearly visible indication of the switching status

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IG7103 Product comparison: IG7107 / IG7103 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG7107
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details