ifm electronic gmbh Inductive full-metal sensor IFT243

Description
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning with aggressive cleaning agents Long sensing range for high uptime phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFT240 Product comparison: IFT243 / IFT240 When selecting an alternative article and accessories please note that technical data may differ!
Description
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning with aggressive cleaning agents Long sensing range for high uptime phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFT240 Product comparison: IFT243 / IFT240 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IFT243 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IFT243
Inductive full-metal sensor IFT243
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning with aggressive cleaning agents Long sensing range for high uptime phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFT240 Product comparison: IFT243 / IFT240 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust full-metal housing from stainless steel for use in the food industry
  • Wide operating temperature range
  • Temperature shock resistant even in case of frequent temperature fluctuations
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • Long sensing range for high uptime

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IFT240 Product comparison: IFT243 / IFT240 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IFT243
Product Name Inductive full-metal sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.1181 inch (3 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Displacement encoder - MME-MTS-360-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details