High quality ABS pipework, fittings, valves and accessories for a wide range of exterior and interior applications. ABS is non-toxic and meets the following Articles in Contact with Food Regulations 1978 no. 1927. Into operation on 26th November 1979. Plastics for Food Contact Applications: A Code of Practice for Safety in Use, issued by the British Plastics Federation in co-operation with British Industrial Biological Research Association. Revised edition 1973: updated 1981. Water Bylaws Scheme - approved product for hot and cold water. ABS is generally resistant to most diluted inorganic acids, bases and salts, and to organic acids and most animal oils and fats. It is not resistant to organic solvents such as esters, ketones, chlorinated and aromatic hydrocarbons, or to alcohol, petrol, acetic acid and vegetable oils. ABS fittings in imperial sizes for solvent cement jointing are generally in accordance with BS5392 and the pipe with BS5391. The permissible working temperature range for ABS systems is -40°C to +60°C
Length = 2m
Wall Thickness = 2.6mm
Outer Diameter = 26.6mm
Material = ABS
RS Components, Ltd. | |
---|---|
Product Category | Industrial Pipe |
Product Number | 4374973 |
Material | Plastic; Acrylonitrile-Butadiene-Styrene; ABS |