DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 5V 3.5W | |
| Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 145mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input |
| << Prev | Next >> |