Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
DETECTOR, 100mA, SPST, Off-(On), Gull Wing
SWITCH DETECT SPST-NO 100MA 50V
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | EG2622TR-ND | 1400-900AGQ | 900AGQ |
| Product Name | Limit Switches | Detector Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | Momentary Contact | |
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | Gull Wing |