Switch DPST-NO/NC Chassis Mount
LIMIT SWITCH, SPST-NO/NC, 6A, 120VAC; Switch Operation:-; Pushbutton Actuator Style:-; Contact Configuration:SPST-N
SWITCH SNAP ACTION DPST 6A 120V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 480-6356-ND | 62M8423 | 91MCE2-P1B |
| Product Name | Limit Switches | Limit Switch, Spst-No/nc, 6A, 120Vac; Switch Operation Honeywell | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Connections | Integral Cable; Cable Leads | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |