Switch DPST-NC Chassis Mount
SWITCH SNAP ACT DPST-NC 25A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN11249-ND | ADPFF3J04AW |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Single Throw (DPST); DPST-NC |
| Connections | "Quick Connect - 0.250"" (6.3mm)" |