DETECTOR, 100mA, SPST, Off-(On), Gull Wing
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
SWITCH DETECT SPST-NO 100MA 50V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1400-900BGQ | EG2659TR-ND | 900BGQ |
| Product Name | Detector Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | Momentary Contact | |
| Switch Configuration | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Maximum Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Normal State | Normally Open |