SWITCH SNAP ACTION DPDT 15A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | ADPDC2A24AC-ND | ADPDC2A24AC |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -55 to 85 C (-67 to 185 F) |