nVent Schroff, Inc. Card Racks 24563463

Description
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 1439-1228-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
1439-1228-ND
Card Racks 1439-1228-ND
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"

"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 1439-1228-ND
Product Name Card Racks
Rack Height 6U
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis H2216XXKR2 -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details