Vector Electronics & Technology, Inc. Card Racks CCA13S-8/90

Description
"Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - V2105-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
V2105-ND
Card Racks V2105-ND
"Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

"Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number V2105-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
SuperChassis - SC119TQ-R700UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details