C/A Design Card Racks 3685235

Description
"Aluminum Subrack Frame 4U = 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Frame 4U = 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 6387-3685235-ND - DigiKey
Thief River Falls, MN, United States
"Aluminum Subrack Frame 4U = 7.000"" (177.80mm)"

"Aluminum Subrack Frame 4U = 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 6387-3685235-ND
Product Name Card Racks
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XCE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC812i-400C / SC812i-400CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details