Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CHASSIS AND CARD CAGES
NVENT SCHROFF, INC.
24563435 -- CARD RACKS
nVent Schroff, Inc.
Card Racks
24563435
Description
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Card Racks
1439-1217-ND
Card Racks
1439-1217-ND
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Chassis and Card Cages
Product Number
1439-1217-ND
Product Name
Card Racks
Rack Height
6U
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
4U Rackmount Chassis with Visual Alarm Notification
IPC-610MB-50HD
Specs
Product Type
Chassis
Mounting Style
Rack-mount
Controls & Indicators
HDD Indicator; Power ON/OFF Indicator
View Details
TPS Elektronik GmbH
Mechanical Products / 19'' Chassis
6u-chassis-27954
Specs
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
AMETEK Programmable Power
RFP DC High Power
Specs
Product Type
Chassis
Power Rating
1000 watts
View Details
Data Connect Enterprise, Inc.
CompactPCI 2U System
Model 6286
Specs
Product Type
Chassis
Mounting Style
Rack-mount
Backplane Bus
CompactPCI
View Details