Vector Electronics & Technology, Inc. Card Racks CCA60-84-00

Description
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - CCA60-84-00-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
CCA60-84-00-ND
Card Racks CCA60-84-00-ND
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number CCA60-84-00-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack - SRWO8U22 - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 22U
View Details