Vector Electronics & Technology, Inc. Card Racks CCA15S/90

Description
"Aluminum Assembled Subracks with Card Guides 4U = 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"Aluminum Assembled Subracks with Card Guides 4U = 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - CCA15S/90-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
CCA15S/90-ND
Card Racks CCA15S/90-ND
"Aluminum Assembled Subracks with Card Guides 4U = 7.000"" (177.80mm)"

"Aluminum Assembled Subracks with Card Guides 4U = 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number CCA15S/90-ND
Product Name Card Racks
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4308XXMHDR -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details