Vector Electronics & Technology, Inc.
Card Racks
CCA66-84-01
Description
CARD RACK ALUM 9.8X17
Request a Quote
Email Supplier
Datasheet
Description
CARD RACK ALUM 9.8X17
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
44-CCA66-84-01-ND |
|
Product Name
|
Card Racks |
|
Rack Height
|
6U
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Controls & Indicators
HDD Indicator; Power ON/OFF Indicator
Height
3.86 inch (98 mm)
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
AMETEK Programmable Power
Product Type
Chassis
Power Rating
1000 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
4U
View Details