Vector Electronics & Technology, Inc. Card Racks CCA26-84-00

Description
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - CCA26-84-00-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
CCA26-84-00-ND
Card Racks CCA26-84-00-ND
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number CCA26-84-00-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042BE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
SuperChassis - SC835TQ-R920B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
View Details